Product Overview: 74HCT100D by NXP
The 74HCT100D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic). This integrated circuit is part of the 74HCT family, which is designed to bridge the gap between TTL and CMOS technologies, offering the ability to interface with both systems seamlessly.
Key Features
- Logic Type: The 74HCT100D is a dual J-K positive-edge-triggered flip-flop featuring individual J, K, preset, and clear inputs for each flip-flop.
- Output Capability: This device can drive up to 10 LSTTL loads, providing ample current for most applications.
- Power Consumption: It has a balanced power consumption with a typical low power dissipation of 8 µA, making it suitable for power-sensitive designs.
- High Noise Immunity: The 74HCT100D is characterized by a high noise immunity, ensuring stable operation even in electrically noisy environments.
- Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 5.5V, which is typical for 5V digital systems.
- Speed: The device boasts a high-speed performance, with propagation delays typically around 13ns.
Applications
The 74HCT100D is versatile and can be used in a variety of applications, including:
- Logic buffers
- Register and counters
- Control circuits
- Timing circuits
- Toggle functions
Package and Quality
This product is available in a SO-14 (Small Outline) package, which is suitable for surface-mounted technology (SMT). The 74HCT100D is also supported by NXP's commitment to quality, ensuring a reliable and consistent performance across various conditions.
Ordering Information
To order the 74HCT100D or to obtain more information about pricing and availability, customers should contact NXP or an authorized distributor. Detailed datasheets and technical documentation are available for designers and engineers to assist in integrating this device into their projects.