NXP 74HC7540N Octal Schmitt-trigger Buffer/Line Driver
The NXP 74HC7540N is a high-performance, octal Schmitt-trigger buffer/line driver designed to operate at a wide voltage range and provide a robust interface between digital systems. This integrated circuit is part of the 74HC/HCT family, which is well-known for its high-speed CMOS technology.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: Octal (8 separate buffers)
- Number of Bits per Element: 1
- Input Type: Schmitt Trigger, providing noise immunity and transforming slowly changing input signals into sharply defined jitter-free output signals
- Output Type: Push-Pull, capable of driving both high and low loads
- Current - Output High, Low: 6mA, 6mA
- Voltage - Supply: Operates across a wide range from 2V to 6V
- Operating Temperature: -40°C to +125°C, suitable for industrial applications
- Mounting Type: Through Hole
- Package / Case: 20-DIP (0.300", 7.62mm)
Applications
The 74HC7540N is versatile and can be used in a variety of digital applications. Its Schmitt-trigger inputs make it particularly useful for cleaning up noisy signals, making it ideal for:
- Signal conditioning in digital systems
- Line driving for long cables or high-capacitance loads
- Interface between different voltage logic levels
- General-purpose logic buffering
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability. The 74HC7540N is manufactured under strict standards, ensuring consistent performance and a long operational lifespan for your critical applications.
Easy Integration
With its standard DIP package, the 74HC7540N integrates seamlessly into a variety of circuit boards, providing a simple solution for designers looking to implement robust buffering capabilities. Its through-hole mounting design allows for easy soldering and replacement if needed.
Whether you're designing an industrial control system, a consumer electronics interface, or any application requiring clean digital signals, the NXP 74HC7540N is an excellent choice for reliable and efficient buffering.