EN
  • EN
  • DE

74HC7014N

Part No 74HC7014N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex non-inverting precision Schmitt-trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131913-74HC7014N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC7014N CAD Model

Description

NXP 74HC7014N Hex Schmitt-Trigger Buffer

The NXP 74HC7014N is a high-performance, hex Schmitt-trigger buffer that is designed to convert digital signals with slow rise and fall times into sharper signals with faster transitions. This component is part of the 74HC (High-speed CMOS) family, which is well-known for its robust performance and compatibility with a wide range of digital systems.

Key Features:

  • Logic Family: The 74HC7014N operates within the High-speed CMOS family, ensuring low power consumption and a broad voltage range.
  • Schmitt-Trigger Inputs: Each of the six buffers has a Schmitt-trigger action at its input, which provides a hysteresis effect. This feature allows the device to handle slow input transition rates with increased noise immunity.
  • Hex Configuration: The device includes six independent buffers, making it suitable for multiple signal buffering applications.
  • Wide Operating Voltage: It has a wide operating voltage range from 2V to 6V, which allows for use in various logic-level environments.
  • High Noise Immunity: The inherent hysteresis of Schmitt-trigger inputs offers excellent noise immunity, which is crucial in electrically noisy environments or when dealing with long signal lines.
  • Standard Pin Configuration: The 74HC7014N comes in a DIP-14 (Dual In-line Package) making it easy to handle and integrate into standard breadboards and sockets.

Applications:

The NXP 74HC7014N is an incredibly versatile component that can be used in a wide array of applications, such as:

  • Signal conditioning for noisy environments
  • Wave shaping and signal processing
  • Interface between different logic levels or systems
  • Glitch removal on digital lines
  • Threshold detection for digital signals

With its ability to provide clean, stable outputs in the presence of slow or noisy input signals, the NXP 74HC7014N is an essential part of any digital logic designer's toolkit. Its reliability and flexibility make it suitable for both prototyping and production in a wide range of electronic devices.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess