EN
  • EN
  • DE

74HC595DR

Part No 74HC595DR
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815913-74HC595DR
Ultra Librarian 3D Model Ultra Librarian 74HC595DR CAD Model

Description

Product Overview: 74HC595DR from NXP Semiconductors

The 74HC595DR is a high-speed Si-gate CMOS device and is part of the 74HC/HCT family. This product, manufactured by NXP Semiconductors, is a robust and versatile 8-bit shift register that is designed to provide ease of control to digital circuits by allowing multiple inputs or outputs using a minimal number of I/O pins on a microcontroller or processor.

The 74HC595DR features an 8-bit serial-in, parallel-out shift register that allows the conversion of serial data to parallel data, which is essential for expanding the number of outputs in a digital control environment. The device also includes an 8-bit D-type storage register, which can be used in conjunction with the shift register to provide a temporary storage for the parallel data before it is outputted to the corresponding pins.

With its shift register and storage register, the device can receive data serially and then output it in parallel form. This makes the 74HC595DR perfect for applications such as LED and display control, where multiple outputs are required, and the number of controlling pins from the main processor needs to be minimized. The device also features a serial output pin which allows multiple 74HC595DR devices to be daisy-chained together, thus further expanding the number of possible outputs without requiring additional control pins.

The 74HC595DR operates at a voltage range of 2.0 to 6.0 V and can support output drive capabilities of up to 35 mA, making it compatible with a wide range of applications and logic levels. The product is available in an SOIC-16 package, ensuring a compact footprint for designs where space is at a premium.

Key features of the 74HC595DR include:

  • 8-bit serial input/parallel output shift register with output latches
  • 3-state storage register outputs
  • Shift register clock and storage register clock inputs
  • Serial data output for cascading
  • Wide operating voltage range of 2.0 to 6.0 V
  • Low power consumption
  • High noise immunity
  • Complies with JEDEC standard no. 7A

Overall, the 74HC595DR from NXP Semiconductors is a highly practical component for expanding the output capabilities of digital systems while maintaining a low pin count, making it ideal for a wide range of electronic applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess