EN
  • EN
  • DE

74HC4017N

Part No 74HC4017N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Johnson decade counter with 10 decoded outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131775-74HC4017N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC4017N CAD Model

Description

NXP 74HC4017N Johnson Decade Counter

The NXP 74HC4017N is a high-performance CMOS Johnson decade counter integrated circuit designed to handle a wide range of counting applications in the electronics domain. This versatile component is part of the 74HC series, known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology.

The 74HC4017N features 10 decoded outputs and is capable of counting up to 10 pulses, making it an ideal choice for creating sequence-driven circuits. It is commonly used in LED light chasers, frequency dividers, and various timing applications. The device advances the count on the negative-going edge of the clock signal, which ensures reliable operation even in high-speed applications.

Key specifications of the 74HC4017N include:

  • Supply voltage ranging from 2V to 6V, accommodating various logic level requirements.
  • Low power consumption, with a typical quiescent current of only 20nA, making it suitable for battery-operated devices.
  • High noise immunity characteristic of CMOS devices, providing stable performance in electrically noisy environments.
  • Capability to directly drive 10 LSTTL loads, allowing for easy integration with other logic families.
  • Output current of 25mA per pin, which is sufficient for driving LEDs and other low-power devices.
  • Standard DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) package options for flexible PCB (Printed Circuit Board) design.

The device also features a master reset function that clears the counter and resets the decade counter to its zero state. This function can be triggered at any time, regardless of the clock state, providing designers with precise control over the counting sequence.

Overall, the NXP 74HC4017N is a reliable and efficient solution for designers looking to implement counting or sequencing functions within their electronic projects. Its robustness, combined with low power consumption and high noise immunity, makes it a favored choice for a wide array of applications in both commercial and educational settings.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess