EN
  • EN
  • DE

74HC40105PW,118

Part No 74HC40105PW,118
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 4X16 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Size 64 (16 x 4)
Purpose Asynchronous
Data Rate 36MHz
Access Time 34ns
Supply Voltage - Operating 2 V to 6 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 116594-74HC40105PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC40105PW,118 CAD Model

Description

Product Overview: 74HC40105PW,118 from NXP Semiconductors

The 74HC40105PW,118 is a high-quality integrated circuit (IC) from NXP Semiconductors, which is renowned for its precision and reliability in the electronics industry. This component belongs to the 74HC (High-speed CMOS) family, which is well-known for combining the speed of LSTTL (Low-power Schottky Transistor-Transistor Logic) with the low power consumption characteristic of CMOS technology.

Key Features

  • Device Type: The 74HC40105PW,118 is a 4-bit x 16-word FIFO register which operates at high speed.
  • Package: It is available in a TSSOP16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Operating Voltage: This IC has a wide operating voltage range from 2.0V to 6.0V, making it versatile for various circuit designs and compatible with TTL levels.
  • Temperature Range: It is designed to function over a broad temperature range, ensuring reliability in diverse operating conditions.
  • Functionality: The device features a fully synchronous design for both read and write operations, ensuring data integrity and ease of use in systems requiring FIFO registers.

Applications

The 74HC40105PW,118 is suitable for a wide array of applications due to its FIFO (First-In, First-Out) structure, which is essential for buffering and data storage tasks. This makes it an ideal choice for:

  • Data communication systems
  • Digital signal processing (DSP)
  • Networking equipment
  • Computer systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors ensures that each 74HC40105PW,118 IC undergoes rigorous testing and quality control measures. The device's performance is guaranteed by NXP's commitment to quality, making it a reliable choice for designers and manufacturers seeking components that offer consistent operation and longevity.

Environmental Compliance

The 74HC40105PW,118 is compliant with RoHS (Restriction of Hazardous Substances), demonstrating NXP's dedication to environmental sustainability and the production of eco-friendly products. This compliance ensures that the IC is free from lead and other hazardous materials, aligning with global standards for electronic components.

In summary, the 74HC40105PW,118 from NXP Semiconductors is a versatile and reliable FIFO register IC that provides a perfect solution for systems requiring high-speed, low-power data storage and transfer capabilities, all within a compact TSSOP16 package.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess