EN
  • EN
  • DE

74HC1G02

Part No 74HC1G02
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131590-74HC1G02
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC1G02 CAD Model

Description

Product Overview: NXP 74HC1G02 High-Speed CMOS Device

The NXP 74HC1G02 is a high-speed Si-gate CMOS device that epitomizes the perfect blend of power efficiency and performance. This single 2-input NOR gate is designed to operate from a wide range of power supply voltages, from 2.0 V to 6.0 V, making it versatile for use in a variety of logic systems. With its compact footprint, the 74HC1G02 is particularly suitable for applications where space is at a premium.

Key Features

  • Logic Type: 2-input NOR gate
  • Supply Voltage Range: 2.0 V to 6.0 V
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable operation in challenging environments.
  • Low Power Consumption: A hallmark of CMOS devices, the 74HC1G02 consumes minimal power, especially at lower operating voltages.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, providing quick response times suitable for high-frequency applications.
  • Symmetrical Output Impedance: Provides balanced drive capabilities at the output, contributing to the device's reliable performance.
  • Pin Configuration: Available in various packages such as SOT25 (SC-74A), SOT353 (SC-88A), and SOT753 (SOT-353), catering to different design and space requirements.

Applications

The 74HC1G02 is adept for use in a multitude of logic functions and can be integrated into various applications, including:

  • Logic level shifting
  • Signal gating
  • Function generation
  • Power-up reset circuits

With its robust design and compatibility with TTL (Transistor-Transistor Logic) levels, this NOR gate is an excellent choice for interfacing with legacy systems and for use in modern digital designs that require a logic gate with a small footprint and low power consumption.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC1G02 is no exception. It is fabricated using silicon gate CMOS technology which ensures high performance and long-term reliability for industrial and commercial applications. The device also meets the stringent requirements of the JEDEC standard, ensuring compatibility and consistent performance across different platforms and systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4724 $59.0500
300+ $0.3881 $116.4300
465+ $0.3765 $175.0725
635+ $0.3638 $231.0130
820+ $0.3523 $288.8860
1,100+ $0.3153 $346.8300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess