The NXP 74HC08DBT is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures low power consumption and a more reliable operation. This integrated circuit is designed to function as a quad 2-input AND gate, which is a fundamental component in digital electronics used to implement logical conjunction.
Key Features
- Logic Type: 2-Input AND Gate
- Number of Circuits: 4
- Output Current: 5.2 mA
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-14
Performance and Quality
The 74HC08DBT provides the consistent and reliable performance expected from a leading manufacturer like NXP. Its robust design allows for high noise immunity and the ability to operate across a wide range of temperatures, making it suitable for use in a variety of challenging environments. The device also features balanced propagation delays and low power consumption, making it ideal for battery-operated and energy-efficient applications.
Applications
With its versatile logic-gate functionality, the NXP 74HC08DBT can be used in a wide array of applications. These include, but are not limited to:
- Logic and computing applications
- Signal processing
- Control systems
- Energy management systems
- Embedded systems
- Automotive electronics
The 74HC08DBT from NXP is an essential component for designers and engineers looking to build complex digital systems with high reliability and low power consumption. Its compact SSOP-14 package makes it suitable for space-constrained applications, while its compatibility with a broad range of supply voltages offers flexibility in system design.