EN
  • EN
  • DE

74HC00N

Part No 74HC00N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Quad 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Logical Function NAND
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type PDIP
Packaging Bulk
Pin Count 14
Quiescent Current 40 uA
Propagation Delay Time 23 ns
Number of Elements 4
High Level Output Current -5.2 mA
Operating Temperature Classification Automotive
Number of Inputs 2-IN
Number of Outputs 1
Low Level Output Current 5.2 mA
Logic Family HC
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 084096-74HC00N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC00N CAD Model

Description

The 74HC00N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HC series, known for their robustness and compatibility across a wide range of applications.

Key Features

  • Logic Type: Quad 2-input NAND gate, providing the fundamental building block for digital logic circuits.
  • Package: Housed in a 14-pin plastic DIP (Dual In-line Package), the 74HC00N is suitable for through-hole mounting, making it ideal for prototyping and educational purposes.
  • Supply Voltage: Operates on a wide range of supply voltages from 2V to 6V, providing compatibility with TTL levels and the ability to interface with other logic families.
  • High-Speed: Characterized by fast switching speeds, the 74HC00N is capable of handling high-frequency signals, making it suitable for high-speed systems.
  • Low Power Consumption: Exhibits low power dissipation, making it a preferred choice for power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which means it can directly drive other logic inputs in a circuit without the need for additional buffering.
  • Temperature Range: Operates within a temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the 74HC00N makes it suitable for a broad spectrum of applications, including:

  • Logic gates and digital circuits
  • Signal processing
  • Control systems
  • Computing devices
  • Embedded systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HC00N is no exception, meeting stringent industry standards for performance and reliability. Its robust design ensures that it continues to be a go-to choice for engineers and designers seeking a dependable NAND gate solution.

You May Also Be Interested in

Coilcraft
Need more? Email Us
AMIS
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
AMIS
Lowest to $39.1695
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Samsung
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1185 $50.3625
1,030+ $0.0973 $100.2190
1,595+ $0.0942 $150.2490
2,195+ $0.0912 $200.1840
2,835+ $0.0882 $250.0470
3,800+ $0.0790 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,980 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess