Product Overview: 74HC00 - NXP
The 74HC00 device from NXP Semiconductors is a high-speed Si-gate CMOS chip that belongs to the 74HC family of integrated circuits. This particular IC is a quad 2-input NAND gate, known for its robust performance and versatility in various digital applications. The 74HC00 is designed to operate with a power supply voltage ranging from 2V to 6V, making it suitable for interfacing with TTL levels while also being compatible with low-voltage systems.
Key Features
- Logic Type: Quad 2-input NAND gate
- Operating Voltage: 2V to 6V
- High Noise Immunity: Ensures stable operation under noisy environmental conditions.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- High-Speed Performance: Fast switching times despite low power dissipation.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads.
- Standard Pin Configuration: The 14-pin package is compatible with industry standards, facilitating easy integration into existing designs.
Applications
The 74HC00 is a versatile component that can be used in a wide range of applications such as:
- Logic gate functions in computational circuits
- Signal processing
- Control systems
- Embedded systems
- Timing circuits and oscillators
- Waveform generation
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC00 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity for your critical applications. Whether you are designing consumer electronics, automotive systems, or industrial controls, the 74HC00 from NXP provides the reliability and functionality you need.
Ordering Information
To order the 74HC00 or to find detailed information about pricing and availability, please visit the NXP Semiconductors website or contact an authorized distributor. Ensure that you are selecting the correct part number for your application to take advantage of this IC's features and benefits.