The 74CH244A is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the 74 logic series and is specifically an octal buffer/line driver with 3-state outputs. It is created to provide a robust interface between two buses or to drive high-capacity lines with high noise immunity.
Key Features
- Octal Bus Interface: The 74CH244A contains eight independent buffer/line drivers, which allow it to interface an 8-bit bus with another bus or with high-capacity lines.
- 3-State Outputs: Each buffer has a 3-state output control, which enables the device to be used in bus-oriented systems. The outputs can be placed in a high-impedance state, effectively disconnecting them from the bus.
- High Drive Capacity: This IC is capable of driving heavy loads with minimal signal degradation, making it suitable for high-speed data transfer and critical applications where signal integrity is paramount.
- Wide Operating Voltage: The 74CH244A operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with both TTL and CMOS technologies.
- Advanced CMOS Technology: Utilizing CMOS technology, the 74CH244A offers reduced power consumption, increased noise immunity, and enhanced performance compared to its predecessors.
Applications
The 74CH244A is versatile and can be used in a wide array of applications, including:
- Bus interface or bus extension
- Memory driver
- Input/output port expansion
- Data buffers for high-speed communication
- Signal distribution and transmission
Technical Specifications
Some of the critical technical specifications for the 74CH244A include:
- Supply Voltage Range: 2.0V to 6.0V
- High-Level Output Current: -24 mA
- Low-Level Output Current: 24 mA
- Propagation Delay Time: Varies with operating voltage and temperature
- Operating Temperature Range: -40°C to +85°C
With its robust design and flexible usage, the 74CH244A from NXP is an ideal choice for designers looking for a reliable and high-performance octal buffer/line driver for their digital systems.