Introducing the 74CBTLV3861DK from NXP Semiconductors
The 74CBTLV3861DK is a high-performance, low-voltage 10-bit bus switch from NXP Semiconductors, designed to provide superior switching capabilities for data exchange and signal routing in a wide variety of applications. This device is part of the CBTLV (Low-Voltage CMOS Bus Interface Logic) family and is particularly suitable for systems that require minimal propagation delay and reduced I/O capacitance.
Constructed with advanced silicon-gate CMOS technology, the 74CBTLV3861DK offers a robust feature set that includes 5Ω switch connection between two ports, minimal power dissipation, and high noise immunity characteristic of CMOS devices. The bus switch operates from a 2.3V to 3.6V supply, making it compatible with most low-voltage applications and ensuring a seamless integration into your existing design.
Key features of the 74CBTLV3861DK include:
- Low On-Resistance: The device's low on-resistance ensures minimal signal distortion and allows for high bandwidth data transmission.
- Quick Switching: Fast switch times of the 74CBTLV3861DK minimize transition delays, contributing to efficient data flow and rapid signal routing in your system.
- Low Power Consumption: With its low-voltage operation and power-down protection on all inputs and outputs, the device conserves energy and extends the life of battery-powered applications.
- Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.
- Multiple Package Options: Available in a variety of packaging options, the 74CBTLV3861DK can be chosen to best fit your PCB layout and space requirements.
Whether you're developing high-speed data acquisition systems, telecommunications equipment, or need a reliable bus switch for your computing applications, the 74CBTLV3861DK from NXP Semiconductors is an excellent choice. Its ability to handle significant data throughput with low power dissipation and its robustness under varying environmental conditions make it a versatile component for your high-performance designs.
Embrace the power and precision of NXP's advanced bus switch technology with the 74CBTLV3861DK and ensure your products operate at their peak potential.