EN
  • EN
  • DE

74AVCH8T245BQ

Part No 74AVCH8T245BQ
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131167-74AVCH8T245BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH8T245BQ CAD Model

Description

Product Overview: 74AVCH8T245BQ from NXP

The 74AVCH8T245BQ is a high-performance, dual-supply voltage level translator from NXP Semiconductors designed to address the needs of multi-voltage systems. This integrated circuit (IC) is part of the advanced very-low-voltage CMOS (AVC) family, which is renowned for its low power consumption and high-speed operation. The device is ideally suited for applications that require the interfacing between different voltage domains in a system.

With its 8-bit dual-supply translating transceiver, the 74AVCH8T245BQ facilitates bidirectional level translation between 1.2V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes. This makes it an essential component for modern mixed-voltage systems where data must be transferred seamlessly across components operating at varying logic levels.

The device is equipped with two supply voltage pins (VCCA and VCCB) that support translation from VCCA to VCCB and vice versa. Direction control (DIR) inputs determine the direction of data flow, enabling the device to operate as either a transmitter or a receiver. The output enable (OE) input can disable the outputs to avoid bus contention during power-up or live insertion scenarios.

The 74AVCH8T245BQ is housed in a DHVQFN32 package, which is characterized by its space-saving footprint. This compact design is particularly beneficial in densely populated boards where space is at a premium. Additionally, the device supports bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors and further reducing the overall component count.

Key features of the 74AVCH8T245BQ include its wide operating temperature range and its compatibility with TTL levels. The low ON resistance of the switch allows connections to be made with minimal propagation delay, ensuring high-speed data transfer between voltage domains.

In summary, the 74AVCH8T245BQ from NXP is a versatile and efficient solution for voltage level translation in multi-voltage systems. Its low-power operation, high-speed data handling, and space-efficient packaging make it an excellent choice for a wide range of applications, including computing, telecommunications, and consumer electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7549 $52.8430
165+ $0.6195 $102.2175
250+ $0.6001 $150.0250
345+ $0.5807 $200.3415
450+ $0.5614 $252.6300
600+ $0.5033 $301.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess