EN
  • EN
  • DE

74AUP2G08GD

Part No 74AUP2G08GD
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power dual 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815857-74AUP2G08GD
Ultra Librarian 3D Model Ultra Librarian 74AUP2G08GD CAD Model

Description

Product Overview: 74AUP2G08GD from NXP

The 74AUP2G08GD is a high-performance, low-power dual 2-input AND gate IC designed and manufactured by NXP Semiconductors. This advanced ultra-low-power integrated circuit is part of NXP's AUP family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial.

Constructed with precision, the 74AUP2G08GD operates at a very low voltage range from 0.8V to 3.6V, which not only contributes to its energy efficiency but also ensures compatibility with a wide range of other logic levels in mixed-voltage systems. This flexibility is essential for modern electronic designs that require interfacing with various components and subsystems.

The device features two individual 2-input AND gates, which are fundamental building blocks in digital electronics. Each gate performs the logical AND function, outputting a high level only when both inputs are high. This makes the 74AUP2G08GD a versatile component for implementing logical operations in various applications, from simple control circuits to more complex digital systems.

With its ultra-low static and dynamic power consumption, the 74AUP2G08GD is particularly well-suited for use in power-sensitive applications. The IC's power-down mode further reduces power consumption when not in active use, providing additional energy savings. Moreover, the device's Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances its performance in real-world environments where noise and signal integrity can be a concern.

Packaged in a compact 8-pin XSON8 plastic package, the 74AUP2G08GD is designed for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, which is beneficial for miniaturized electronic assemblies. Additionally, the product is specified for operation over a wide temperature range, ensuring reliability and stable operation even under varying environmental conditions.

Overall, the 74AUP2G08GD from NXP is a high-quality, versatile logic gate IC that delivers reliable performance with minimal power consumption, making it an excellent choice for designers looking to optimize their digital systems for energy efficiency and compactness.

You May Also Be Interested in

Others
Lowest to $0.3269
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6459 $65.8360
90+ $1.3502 $121.5180
135+ $1.3086 $176.6610
185+ $1.2659 $234.1915
240+ $1.2243 $293.8320
320+ $1.0973 $351.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess