Product Overview: NXP 74AUP1G18GF Low-Power 1-of-2 Decoder/Demultiplexer
The NXP 74AUP1G18GF is a high-performance, low-power single 1-of-2 decoder/demultiplexer that is an essential component for modern electronic systems requiring efficient data distribution and management. This advanced integrated circuit is part of NXP's AUP (Advanced Ultra-low Power) family, designed to operate with a very low power consumption which makes it ideal for use in battery-powered devices and energy-sensitive applications.
With its ultra-low static and dynamic power consumption, the 74AUP1G18GF is optimized for use in mobile phones, portable media players, and other handheld devices where power efficiency is crucial. The device operates over a wide supply voltage range of 0.8V to 3.6V, which allows for flexibility in various system designs and ensures compatibility with both traditional 3.3V and emerging low-voltage systems.
The 74AUP1G18GF features a standard pin configuration and is housed in a leadless ultra-thin small flat package (XSON6), which is suitable for space-constrained applications. It has Schmitt-trigger inputs which provide a hysteresis that enhances noise immunity and allows for slow input transition. This makes the component particularly reliable in environments with high electrical noise, ensuring stable performance.
As a decoder/demultiplexer, the 74AUP1G18GF takes a single input and selects one of two possible outputs to which the input data is directed. This functionality is crucial in applications where data streams need to be routed dynamically between different parts of a system. The device also includes an enable input, which allows the output to be disabled and put into a high-impedance state, thereby preventing unwanted signal propagation and conserving power when not in use.
Key features of the NXP 74AUP1G18GF include:
- Low static and dynamic power consumption
- Wide supply voltage range: 0.8V to 3.6V
- High noise immunity with Schmitt-trigger inputs
- Space-saving XSON6 package
- High-impedance output when disabled
Overall, the NXP 74AUP1G18GF is a versatile and efficient solution for designers looking to optimize their systems for power and performance. Its low-power characteristics, combined with robust noise immunity and compact form factor, make it an excellent choice for a wide range of applications.