EN
  • EN
  • DE

74AUP1G11GM,115

Part No 74AUP1G11GM,115
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP 6-XSON / AND Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.1ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G11
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-74AUP1G11GM,115TR,NEXNXP74AUP1G11GM,115,2156-74AUP1G11GM,115,954-74AUP1G11GM115
Standard Package 5,000
Win Source Part Number 973848-74AUP1G11GM,115
Ultra Librarian 3D Model Ultra Librarian 74AUP1G11GM,115 CAD Model

Description

Product Overview: 74AUP1G11GM,115 by NXP

The 74AUP1G11GM,115 is a high-performance, low-power triple-input positive AND gate integrated circuit designed and manufactured by NXP Semiconductors. This advanced logic gate is part of NXP's AUP (Advanced Ultra-low Power) family, which is renowned for its ultra-low power consumption and high-speed operation. The device is ideally suited for battery-powered and energy-saving applications across various industries.

Key Features

  • Low Power Consumption: With its ultra-low power consumption, the 74AUP1G11GM,115 is perfect for applications where power efficiency is crucial. It operates with a very low static and dynamic power, significantly extending battery life in portable devices.
  • Advanced Design: The device is built using advanced silicon-gate CMOS technology, which provides high-speed operation while maintaining the low power dissipation of CMOS.
  • Triple-Input Gate: This IC features a triple-input AND gate, which allows for the logical ANDing of three separate inputs, making it versatile for complex logic functions.
  • High-Speed Operation: Despite its low power usage, the 74AUP1G11GM,115 does not compromise on speed, providing high-speed performance that is essential for modern electronic applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 0.8V to 3.6V, which makes it compatible with most contemporary low-voltage applications.
  • ESD Protection: The device includes input and output ESD protection, ensuring robustness and longevity in challenging environments.

Applications

The 74AUP1G11GM,115 is suitable for a variety of applications, particularly where low voltage operation and power efficiency are necessary. Typical applications include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Energy management systems
  • Medical devices
  • IoT devices

Package Information

The product is offered in a very small, leadless 6-pin XSON6 package, which is ideal for space-constrained applications. Its compact size and low-profile design make it well-suited for portable and miniature electronics.

In summary, the 74AUP1G11GM,115 from NXP is a high-quality, versatile logic gate that provides designers with a perfect blend of speed, power efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess