EN
  • EN
  • DE

74ALVT16374DG-T

Part No 74ALVT16374DG-T
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-362
High Level Output Current -32 mA
Lead Free Lead Free
Logic Function D-Type, Flip-Flop
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Number of Bits 8
Number of Circuits 2
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 48
Polarity Non-Inverting
Propagation Delay 2.3 ns
RoHS Compliant
Win Source Part Number 1151801-74ALVT16374DG-T
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16374DG-T CAD Model

Description

Product Overview: 74ALVT16374DG-T from NXP

The 74ALVT16374DG-T is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit (IC) is designed for applications requiring high-speed data storage and transfer in systems operating at 3.3V. It is particularly well-suited for interfacing with high-speed microprocessors and can be used in a wide range of industrial, computing, and telecommunication applications.

Key Features:

  • High-Speed Operation: Capable of operating at frequencies up to 250 MHz, the 74ALVT16374DG-T is optimized for high-speed data processing and communication tasks.
  • Low Voltage Operation: Designed to work with a 3.3V power supply, this IC helps in reducing power consumption and is ideal for battery-operated and power-sensitive applications.
  • 16-Bit Edge-Triggered D-Type Flip-Flops: Each flip-flop is controlled by a common clock (CP) and a common clock enable (CE) pin, allowing for synchronized data processing.
  • 3-State Outputs: The outputs can be put in a high impedance state, enabling the use of common data lines and bus-structured systems.
  • Output Capability: The device offers a high drive capability, which is crucial for driving heavy loads or for use in bus-oriented environments.
  • Live Insertion and Extraction: It features built-in bus hold data inputs for non-destructive muxing of inputs, allowing for live insertion and extraction without the need for external pull-up resistors.

Applications:

  • High-speed data storage
  • Communication infrastructure
  • Industrial control systems
  • Data acquisition systems
  • Computer motherboards

Quality and Reliability:

The 74ALVT16374DG-T is manufactured by NXP, a trusted name in the semiconductor industry, known for its commitment to quality and reliability. The device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. With NXP's rigorous testing and quality control processes, customers can rely on this product for consistent performance and durability.

Ordering Information:

For purchasing the 74ALVT16374DG-T, please refer to its specific ordering code and consult NXP's official distributors and sales representatives. Ensure to verify the product specifications and packaging details to meet your application requirements.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess