Product Overview: 74AHCT1G08GW from NXP Semiconductors
The 74AHCT1G08GW is a high-performance, single 2-input AND gate integrated circuit from NXP Semiconductors, renowned for its exceptional quality and reliability. This logic gate is part of the 74AHC/AHCT family, which is designed to operate at a wide range of power supply levels while maintaining excellent speed and output drive characteristics.
Key Features
- Logic Type: The device is a 2-input AND gate, a fundamental building block in digital circuits.
- Supply Voltage Range: It operates at a broad voltage range of 2.0V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
- High-Speed Operation: The 74AHCT1G08GW is capable of fast switching, with a typical tpd of 8ns at VCC = 5V, ensuring quick response times in critical applications.
- Output Drive Capability: This device can drive up to 8 standard output loads, providing sufficient current for a wide range of uses.
- Low Power Consumption: The IC has a reduced power consumption, which is ideal for energy-sensitive designs.
- Temperature Range: It is designed to operate over a -40°C to +125°C temperature range, ensuring functionality across various environmental conditions.
- Packaging: The 74AHCT1G08GW comes in a leadless TSSOP5 (SOT353) package, which is suitable for space-constrained applications.
Applications
The versatility of the 74AHCT1G08GW makes it suitable for a wide array of applications, including:
- Logic function implementation
- Control systems
- Embedded systems
- Power management circuits
- Signal processing
- Computing devices
Quality and Reliability
NXP Semiconductors is committed to delivering products with the highest level of quality and reliability. The 74AHCT1G08GW is no exception, having undergone rigorous testing and quality assurance processes to meet the stringent requirements of the industry. Users can trust this component for critical and long-lasting applications.
With its robust design and versatile functionality, the 74AHCT1G08GW from NXP Semiconductors is an exemplary choice for designers looking to incorporate a reliable AND gate logic in their electronic designs.