Product Overview: 74AHC594PW.118 by NXP
The 74AHC594PW.118 is a high-speed, 8-bit shift register designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This integrated circuit is part of the 74AHC family, which is known for its high-speed CMOS technology, and is particularly suited for operation in a wide range of supply voltages from 2.0V to 5.5V.
Key Features
- Shift Register Type: 8-bit serial-in, serial or parallel-out shift register with output latches, enabling flexible data input and output configurations.
- Supply Voltage Range: 2.0V to 5.5V, making it compatible with a variety of logic levels and suitable for battery-operated devices.
- High-Speed Operation: Capable of shifting at high speeds, which is essential for applications requiring fast data processing and throughput.
- Low Power Consumption: Features a low power consumption profile, which is ideal for power-sensitive applications.
- Packaging: Comes in a TSSOP16 (thin shrink small outline package) with 16 leads, providing a compact footprint for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range, ensuring reliability and performance under varied environmental conditions.
- Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing for direct drive of LEDs and other display elements.
Applications
The 74AHC594PW.118 is versatile and can be used in a wide array of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- LED displays and LED drivers
- Data storage and transfer in microcontroller systems
- Automotive systems
- Communication systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC594PW.118 is no exception, offering exceptional performance and reliability, making it a preferred choice for designers and engineers worldwide. Its robust design ensures that it meets the rigorous standards required for industrial and automotive applications.