EN
  • EN
  • DE

74AHC541PW

Part No 74AHC541PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130689-74AHC541PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC541PW CAD Model

Description

The 74AHC541PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to meet the stringent requirements of high-speed data processing systems. This octal buffer/line driver with 3-state outputs is part of the advanced high-speed CMOS (AHC) family, which offers a balanced trade-off between speed and power consumption. The device features eight non-inverting buffers with 3-state outputs that can be used to drive bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Package Type: TSSOP20, a thin shrink small outline package with 20 leads and 4.4 mm body width, suitable for space-constrained applications.
  • Operating Voltage: 2.0 to 5.5 V, accommodating a wide range of common logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • High Noise Immunity: Characterized by a VIH (High-level input voltage) of 2.0 V and a VIL (Low-level input voltage) of 0.8 V, ensuring reliable operation even in noisy environments.
  • High-Speed Performance: Capable of operating at frequencies up to tens of megahertz with a typical tpd (propagation delay time) of 3.9 ns, making it ideal for high-speed applications.
  • Low Power Consumption: AHC technology ensures low power dissipation despite high-speed operation.
  • Bus Hold Function: Prevents floating inputs and eliminates the need for pull-up/pull-down resistors, simplifying circuit design.
  • 3-State Outputs: Facilitate bus management by allowing multiple devices to share a common bus line without bus contention.

Applications

The 74AHC541PW is versatile and can be used in a variety of applications, including:

  • Bus driver or buffer memory address registers
  • Interface between different voltage domains
  • Input/Output port for microprocessors and microcontrollers
  • Backplane driving
  • Data communication and telecommunication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74AHC541PW is produced under stringent quality control measures, ensuring reliability and performance consistency for the most demanding applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess