Product Overview: 74AHC1G32HDCKR - NXP Semiconductors
The 74AHC1G32HDCKR is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and reliability. This product is part of the 74AHC series, which is characterized by its low power consumption and high noise immunity, making it suitable for a wide range of applications.
Key Features:
- Logic Type: The 74AHC1G32HDCKR is a 2-input OR gate, providing the logical OR function in digital circuits.
- Supply Voltage Range: It operates on a supply voltage ranging from 2.0V to 5.5V, accommodating various levels of logic and making it versatile for interfacing with other logic families.
- High-Speed Operation: This device is capable of high-speed operation, with a typical propagation delay of only 3.9ns at 3.3V, allowing for efficient processing in high-speed systems.
- Low Power Consumption: The 74AHC1G32HDCKR boasts low power dissipation with a 20µA maximum ICC low static power consumption.
- Temperature Range: It is designed to operate over a broad temperature range, from -40°C to +125°C, ensuring stable performance under varying environmental conditions.
- Package: The device comes in a small 5-pin SOT-753 (SC-70) package, which is ideal for space-constrained applications.
- ESD Protection: It features excellent ESD protection, with HBM JESD22-A114F exceeding 2000V and MM JESD22-A115-A exceeding 200V.
Applications:
The 74AHC1G32HDCKR is suitable for a multitude of applications, including:
- Logic level shifting and translation
- Function generation
- Signal gating
- Control systems
- Embedded systems
- Consumer electronics
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality products. The 74AHC1G32HDCKR is subjected to rigorous testing and quality control processes to ensure that it meets the industry standards for performance and reliability. Its robust design and manufacturing excellence makes it a preferred choice for engineers and designers looking for a dependable logic solution.