EN
  • EN
  • DE

PZU8.2DB2/DG (8.2V)

Part No PZU8.2DB2/DG (8.2V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181813-PZU8.2DB2/DG (8.2V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU8.2DB2/DG (8.2V) CAD Model

Description

Introducing the NXP PZU8.2DB2/DG Zener Diode

The NXP PZU8.2DB2/DG is a highly reliable and robust Zener diode designed to provide precision voltage regulation. Operating at a nominal Zener voltage of 8.2 volts, this diode is an excellent choice for a wide range of electronic applications where voltage stabilization is crucial.

Key Features

  • Zener Voltage (VZ): 8.2V, providing effective voltage regulation for various circuits.
  • Package: The diode comes in a small, surface-mount SOD-323 package, making it suitable for high-density circuit boards and saving valuable space in compact electronic devices.
  • Power Dissipation: With a power dissipation of 500 mW, it can handle moderate power levels, making it versatile for different applications.
  • Tolerance: It features a standard tolerance of ±5%, ensuring reliable performance within a specified voltage range.
  • Thermal Stability: The PZU8.2DB2/DG is designed to maintain stable operation over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The NXP PZU8.2DB2/DG Zener diode is suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in sensitive electronics
  • Reference elements in analog circuits
  • Energy management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZU8.2DB2/DG is no exception. Manufactured with high-grade materials and tested to meet stringent standards, this Zener diode is designed for long-term reliability. Its robust construction ensures that it can withstand the rigors of daily use in commercial and industrial environments.

Environmental Compliance

The PZU8.2DB2/DG Zener diode is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This compliance reflects NXP's dedication to environmental responsibility and the production of eco-friendly components.

Whether you're designing power management systems or looking to protect sensitive electronics, the NXP PZU8.2DB2/DG Zener diode is an excellent choice for ensuring stable and reliable operation in your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess