Product Overview: 74AHC1G125GW by NXP Semiconductors
The 74AHC1G125GW is a high-speed, single-buffer gate with a 3-state output from NXP Semiconductors, designed to operate with a power supply range of 2.0V to 5.5V. This makes it compatible with a wide array of logic systems, from low-voltage portable equipment to standard 5V logic, bridging the gap between different logic voltages in a system.
Key Features
- Logic Type: The device is a single non-inverting buffer/line driver with a 3-state output, which means it can drive a line high, drive it low, or effectively disconnect from the line.
- Power Supply: It can operate on a broad range of supply voltages from 2.0V to 5.5V, allowing it to be used in various applications.
- High-Speed: With a propagation delay of typically 3.9ns at Vcc = 5V, it is suitable for high-speed logic operations.
- Current Drive: The output can drive up to 8 mA at 5V, providing good current capability for driving heavier loads.
- Package: The device comes in a small 5-pin SOT353 (SC-88A) surface-mount package, which is ideal for space-constrained applications.
Applications
The 74AHC1G125GW is versatile and can be used in a variety of applications, including:
- Bus line driving
- Buffering for logic level conversion
- Memory address drivers
- Clock drivers
- Portable electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74AHC1G125GW is no exception. It is characterized for operation from -40°C to +125°C, ensuring performance in a wide range of environmental conditions. Additionally, the device has been rigorously tested to meet the stringent requirements set by the industry for logic devices.
Environmental Compliance
The 74AHC1G125GW is compliant with the RoHS Directive 2011/65/EU, reflecting NXP's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.