EN
  • EN
  • DE

74AHC14BQ

Part No 74AHC14BQ
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Hex inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815833-74AHC14BQ
Ultra Librarian 3D Model Ultra Librarian 74AHC14BQ CAD Model

Description

Product Overview: 74AHC14BQ from NXP

The 74AHC14BQ is a high-speed Si-gate CMOS device from the reputable semiconductor manufacturer, NXP Semiconductors. This integrated circuit is part of the AHC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. Designed to enhance the functionality of digital systems, the 74AHC14BQ offers six inverting Schmitt triggers, making it an ideal choice for applications requiring signal conditioning due to noisy environments.

The device operates on a supply voltage range from 2.0V to 5.5V, which allows for its use in various applications, from low-voltage portable equipment to industrial hardware. This versatility, coupled with the Schmitt trigger action, provides a higher noise threshold and hysteresis, ensuring a clean and stable output from noisy input signals.

Key Features

  • High Noise Immunity: The Schmitt trigger inputs provide enhanced noise immunity and stable output transitions.
  • Low Power Consumption: The 74AHC14BQ boasts a balanced propagation delay and transition times, contributing to its low power consumption.
  • Wide Voltage Range: With a supply voltage range of 2.0V to 5.5V, the device can be used in a broad spectrum of digital applications.
  • Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial environments.
  • Leadless Package: The 74AHC14BQ comes in a DHVQFN14 package, which is leadless, reducing the PCB space required and enhancing thermal performance.

Applications

The versatility of the 74AHC14BQ allows it to be integrated into a wide array of electronic circuits. Common applications include wave shaping, signal processing, and glitch removal in digital systems. Its robust design also makes it suitable for use in high-noise environments where signal integrity is paramount, such as industrial controls, automotive systems, and data communication devices.

In summary, the 74AHC14BQ from NXP is a reliable and efficient solution for designers looking to improve signal integrity with Schmitt trigger functionality. Its low power consumption, wide operating voltage range, and noise immunity make it an excellent choice for modern digital applications.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0952 $62.8560
70+ $1.7198 $120.3860
105+ $1.6655 $174.8775
145+ $1.6124 $233.7980
190+ $1.5581 $296.0390
250+ $1.3976 $349.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess