The 74ACTG08 is a high-performance, CMOS gate IC from the renowned semiconductor manufacturer, NXP Semiconductors. This integrated circuit is designed to deliver the functionality of a quad 2-input AND gate, making it a fundamental component for a wide range of digital applications.
The 74ACTG08 is built upon advanced silicon-gate CMOS technology, which ensures that it offers not only high-speed operation but also reduced power consumption compared to traditional TTL devices. This makes it an ideal choice for power-sensitive designs, such as battery-operated devices and portable electronics.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 4.5V to 5.5V, accommodating a wide range of applications and ensuring compatibility with TTL logic levels.
- High-Speed Performance: Typically, the device can operate at propagation delays as low as 8ns, ensuring swift response times in critical circuits.
- Output Drive Capability: Capable of driving up to 24mA at the output, allowing for direct interfacing with other logic ICs, LEDs, and other peripherals.
- Low Power Consumption: ICC is reduced by 50% compared to the general 74ACT series, making it an energy-efficient choice for your designs.
Applications:
The versatility of the 74ACTG08 makes it suitable for a broad range of digital applications, including but not limited to:
- Logic and arithmetic function implementations
- Signal gating
- Input/output buffering
- Control systems
- Embedded systems
- Telecommunications
The device comes in a variety of packages, including the space-saving TSSOP, VSSOP, and the traditional SOIC. This allows for flexibility in PCB design and adherence to space constraints within electronic products.
With its robust performance and low-power operation, the 74ACTG08 from NXP Semiconductors is an excellent choice for designers looking to implement reliable and efficient AND gate logic in their next project.