The 74ABT540DB is a high-performance, octal buffer and line driver designed by NXP Semiconductors to meet the demands of high-speed signal transmission while maintaining system integrity. This integrated circuit is part of NXP's ABT range, which is renowned for its advanced BiCMOS technology offering a perfect balance between speed and power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, providing compatibility with TTL logic levels
- High-speed Performance: Capable of operating at frequencies up to 200MHz
- Drive Capability: Strong output drive capable of driving heavily loaded outputs with 64mA on the high side and 32mA on the low side
- Power-off Disable: Outputs can be put into high impedance to avoid damaging loads or bus contention during power-off
- Bus Hold Data Inputs: Eliminates the need for external pull-up resistors by holding unused or floating data inputs at a valid logic level
- Live Insertion and Extraction: Features no bus glitches during live insertion and extraction, ensuring seamless operation in hot-swap applications
Applications
The 74ABT540DB is an ideal choice for a variety of applications that require high-speed data transmission and buffering. Its primary uses include:
- Memory address drivers
- Data receivers/transmitters
- Bus-oriented systems
- Backplane driving
- Input/output port expansion
Quality and Reliability
NXP is committed to delivering products of the highest quality and reliability. The 74ABT540DB is no exception, undergoing rigorous testing and quality control measures. It is available in a DB package, which is a plastic dual in-line package with a standard 0.300-inch row spacing, suitable for through-hole mounting, ensuring easy integration into a wide range of electronic systems.
With its advanced features and proven performance, the 74ABT540DB from NXP stands out as a robust solution for system designers looking to enhance their digital systems' speed and reliability.