EN
  • EN
  • DE

74ABT273AN,112

Part No 74ABT273AN,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr NXP
Series 74ABT
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 350 MHz
Max Propagation Delay @ V, Max CL 4.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-DIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ABT273
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857656-74ABT273AN,112
Ultra Librarian 3D Model Ultra Librarian 74ABT273AN,112 CAD Model

Description

NXP Octal D-Type Flip-Flop with Clear

The 74ABT273AN,112 is a high-performance, octal D-type flip-flop integrated circuit designed by NXP Semiconductors. This advanced IC is part of the ABT range, known for its robustness and high-speed operation. It is particularly suitable for use in applications that require the storage of eight bits of data in a temporary manner and is an essential component in digital systems where data synchronization is critical.

The 74ABT273AN,112 features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The integrated clear (CLR) function allows for the immediate clearing of all flip-flops, which is essential for initializing or resetting digital circuits that require a known start state. The triggering occurs at the positive-going edge of the clock pulse, which ensures reliable and predictable operation of the data latching process.

This IC is characterized by its high-speed performance, with a typical shift frequency of 150 MHz. The 74ABT273AN,112 is fabricated with NXP’s advanced BiCMOS technology, which provides a favorable balance between high-speed operation and low power consumption. This makes it an excellent choice for energy-sensitive applications without compromising on performance.

The 74ABT273AN,112 is packaged in a 20-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs. It operates over a broad temperature range, from -40°C to +85°C, allowing for deployment in various environmental conditions. The device also supports a wide voltage range, typically from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.

In summary, the 74ABT273AN,112 from NXP Semiconductors is a versatile and reliable component for any digital storage application. Its high-speed operation, combined with the convenience of an octal configuration and the power efficiency of BiCMOS technology, makes it a preferred choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess