Product Overview: 74ABT273AD,118
The 74ABT273AD,118 is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74ABT range, known for its advanced BiCMOS technology that combines the high speed of CMOS with the low power consumption of bipolar transistors. The 74ABT273AD,118 is specifically engineered to deliver quick and reliable performance for a broad spectrum of digital applications.
Key Features
- Logic Type: Octal D-type Flip-Flop with Clear
- Package / Case: SOIC-20
- Operating Temperature: -40°C to +85°C, making it suitable for industrial applications.
- Supply Voltage: Typically 5V, with a range from 4.5V to 5.5V.
- High-Speed Performance: 74ABT devices are known for their quick propagation delays, ensuring swift response times in digital circuits.
- Low Power Dissipation: The BiCMOS technology ensures that power consumption is kept to a minimum without sacrificing speed.
Applications
The 74ABT273AD,118 is versatile and can be used in various digital applications. It is particularly well-suited for temporary storage of data, acting as a buffer or a holding register. The device can also be used in systems requiring a clear function to reset the flip-flops, ensuring that the system can be quickly initialized or reset as needed.
Quality and Reliability
NXP Semiconductors is a trusted name in the industry, known for their commitment to quality and reliability. The 74ABT273AD,118 is no exception, and it is produced to meet the stringent standards expected of NXP products. With its robust design and NXP's rigorous testing procedures, this flip-flop is designed to perform reliably in challenging conditions and over extended periods.
Environmental Compliance
The 74ABT273AD,118 is compliant with various environmental regulations, ensuring that it meets the current standards for environmental safety and sustainability. Customers can be assured of a product that not only delivers high performance but also supports environmentally responsible manufacturing practices.