EN
  • EN
  • DE

74ABT241DB,118

Part No 74ABT241DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 133692-74ABT241DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT241DB,118 CAD Model

Description

Overview of Product 74ABT241DB,118

The 74ABT241DB,118 is a high-performance, octal buffer/line driver designed to provide feature-rich solutions for a wide range of digital applications. Manufactured by NXP Semiconductors, a leader in the semiconductor industry, this integrated circuit is part of the 74ABT series known for its robustness and high-speed operation. It is particularly suitable for driving bus lines or buffer memory address registers due to its high sink and source capability.

Key Features

  • Octal Bus Interface: The 74ABT241DB,118 features eight independent buffer/line drivers, providing ample interfacing capability for bus-oriented systems.
  • 3-State Outputs: Each buffer has a 3-state output, which allows for connection to a bus without interfering with other devices connected to it. This is essential for multiplexing and bus-driving applications.
  • High-Speed Operation: With its ABT (Advanced BiCMOS Technology) design, the device ensures high-speed operation, making it suitable for high-performance systems.
  • Live Insertion and Extraction: The product supports live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT241DB,118 is designed to have low power dissipation, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: The device operates across a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The 74ABT241DB,118 is versatile and can be used in various digital applications such as:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission systems
  • Server and telecom infrastructure
  • Industrial control systems

Technical Specifications

The device comes in a DB package, a standard small-outline package with 20 pins. It operates with a 5V supply voltage and is characterized for operation from -40°C to +85°C, making it suitable for industrial-grade applications. The 74ABT241DB,118 has a balanced propagation delay and transition times, ensuring signal integrity over long distances and through various environmental conditions.

For engineers and designers looking for a reliable and efficient solution for their digital interfacing needs, the 74ABT241DB,118 from NXP Semiconductors offers a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess