EN
  • EN
  • DE

74ABT16823ADL,512

Part No 74ABT16823ADL,512
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ABT
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 190MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1mA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 764813-74ABT16823ADL,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16823ADL,512 CAD Model

Description

Product Overview: 74ABT16823ADL,512 from NXP Semiconductors

The 74ABT16823ADL,512 is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the ABT range, known for its advanced BiCMOS technology, which provides a combination of high speed and low power consumption. The 74ABT16823ADL,512 is specifically a 18-bit universal bus driver with 3-state outputs, making it a perfect solution for driving heavy loads with minimal power loss.

Key Features:

  • High-Speed Operation: The device operates at exceptionally high speeds, ensuring rapid data transfer and processing, which is crucial for modern high-speed systems.
  • Low Power Dissipation: Despite its speed, the device maintains low power dissipation, a critical factor in reducing overall system power requirements and improving energy efficiency.
  • Live Insertion and Extraction: It supports live insertion and extraction, which allows for system maintenance and upgrades without the need to power down the system, enhancing the flexibility and reliability of the overall system.
  • Multiple Package Options: The product is available in a 56-pin plastic SSOP package (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications:

The 74ABT16823ADL,512 is ideal for various applications that require high-speed data transfer and bus management, such as:

  • Telecommunications
  • Computing systems
  • High-speed data acquisition systems
  • Servers and network switches
  • Industrial control systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The 74ABT16823ADL,512 is produced under strict quality control standards, ensuring reliable performance in even the most demanding environments. This commitment to quality makes the device a trusted component for any application that cannot afford compromises in speed, power efficiency, or reliability.

With its robust feature set and proven reliability, the 74ABT16823ADL,512 from NXP Semiconductors is an excellent choice for designers looking to optimize their high-speed digital interfaces while ensuring energy-efficient operation.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess