The 74ABT16244ADL is a high-performance, integrated circuit manufactured by NXP Semiconductors. This device belongs to the ABT family, which is known for advanced biCMOS technology, offering a perfect balance between speed and power consumption. The 74ABT16244ADL is specifically designed to address the needs of high-speed memory buffering and data bus interfacing in advanced bus termination schemes.
Key Features
- Technology: Advanced BiCMOS technology that ensures low power dissipation and high-speed operation.
- Functionality: The device features 16-bit buffers and line drivers with 3-state outputs, which can be independently controlled, making it highly versatile for various applications.
- Output Capability: Capable of driving heavily loaded outputs with 50 Ohm transmission lines down to 2.5V, making it suitable for high-speed memory drivers and bus transceivers.
- Power Supply: Operates at a nominal voltage of 5V, with a wide range of 4.5V to 5.5V, which is ideal for interfacing with 5V logic levels.
- Package: Housed in a 48-pin plastic SSOP package that is lead-free and RoHS compliant, ensuring environmental sustainability.
Applications
The 74ABT16244ADL is suitable for a wide range of applications where high-speed and low power are crucial. Typical applications include:
- Memory buffering in servers and workstations
- Data bus interfacing and bus termination in backplane environments
- Interfacing between different logic levels within a system
- Signal buffering in communication infrastructure
Performance and Quality
NXP Semiconductors is committed to delivering high-performance and reliable products. The 74ABT16244ADL is no exception, with its robust design ensuring stable operation in the most demanding conditions. Its high-speed capabilities are matched by a design that minimizes power dissipation, making it a preferred choice for designers who need optimal performance without compromising on energy efficiency.