EN
  • EN
  • DE

74ABT162245ADL-T

Part No 74ABT162245ADL-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -32 mA
Lead Free Yes
Logic Function Transceiver
Low Level Output Current 12 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Bits 8
Number of Circuits 2
Polarity Non-Inverting
Propagation Delay 4.5 ns
RoHS Compliant
Win Source Part Number 996861-74ABT162245ADL-T
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT162245ADL-T CAD Model

Description

Product Overview: 74ABT162245ADL-T by NXP

The 74ABT162245ADL-T is a high-performance, non-inverting 16-bit transceiver designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's ABT range, known for its advanced BiCMOS technology, which combines the high speed of bipolar with the power efficiency of CMOS. The 74ABT162245ADL-T is suitable for bidirectional communication between two buses and is a reliable solution for applications requiring voltage translation and bus interface capability.

Key Features

  • Logic Type: 16-bit Transceiver with Direction Pin
  • Logic Level: 5V
  • Output Capability: +/- 64 mA (sink), +/- 32 mA (source)
  • High-Speed: tPD 3.6 ns (max) at 5V
  • Power-Off Disable: Outputs in High-Impedance State
  • Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • Package: 48-Pin SSOP (Shrink Small Outline Package)
  • Temperature Range: -40°C to +85°C

Applications

The 74ABT162245ADL-T is ideal for various applications that demand high-speed and low-power dissipation. It is commonly used in:

  • Memory interfacing
  • Data communication
  • Data bus direction control
  • System logic conversion

Quality and Reliability

NXP is dedicated to delivering products with a high level of quality and reliability. The 74ABT162245ADL-T is no exception, as it is produced under strict quality control standards and is designed to meet or exceed industry requirements. This transceiver is RoHS compliant, ensuring that it adheres to current environmental standards by avoiding the use of hazardous substances.

Ordering Information

The part number 74ABT162245ADL-T is available for order and can be sourced directly through NXP's distribution network or authorized dealers. For detailed product specifications, technical documentation, and ordering information, customers can visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IBM
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess