Products specifications Report Issue?

Reference Date Code 1336+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717288-73HC393N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73HC393N CAD Model

Description

Product Overview: 73HC393N Dual 4-bit Binary Ripple Counter by NXP

The 73HC393N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP, a leading semiconductor company, this integrated circuit (IC) is designed to be a dual 4-bit binary ripple counter. It is primarily used in counting applications in a wide range of electronic devices due to its reliable performance and versatility.

The 73HC393N is composed of two 4-bit ripple carry counters, which can be used independently or cascaded to create an 8-bit counter. Each counter has a divide-by-two section and a divide-by-eight section, which are triggered by a HIGH-to-LOW transition on the clock inputs. The counters advance on the falling edge of the clock pulse, making them suitable for a variety of timing and sequencing applications.

Key Features:

  • High-Speed Operation: The 73HC393N operates at high speeds, matching the performance of equivalent LSTTL counters.
  • Wide Operating Voltage Range: It can operate on a wide voltage range from 2V to 6V, providing flexibility for use in various circuit designs.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-operated devices.
  • Output Capability: The IC can drive up to 10 LSTTL loads, making it suitable for driving multiple devices in a circuit.
  • Master Reset: The inclusion of a master reset function allows for the quick and synchronous resetting of both counters.

The 73HC393N is available in a 14-pin DIP (Dual In-line Package) which makes it easy to handle and integrate into a variety of electronic circuits. Its robustness and durability are ensured by NXP's commitment to high-quality manufacturing standards.

Whether it's used in digital counters, frequency dividers, time delay circuits, or as part of a microprocessor's clock circuitry, the 73HC393N from NXP stands as a reliable and efficient choice for designers looking to incorporate a binary counter into their electronic projects.

You May Also Be Interested in

NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention