EN
  • EN
  • DE

1PS70SB10

Part No 1PS70SB10
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-323-3
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 058028-1PS70SB10
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS70SB10 CAD Model

Description

Introducing the 1PS70SB10 Schottky Diode from NXP

The 1PS70SB10 is a high-performance Schottky diode crafted by NXP Semiconductors, a leader in the electronics industry. This diode is designed to provide efficient, low-loss power management in a variety of applications. Its compact size and high reliability make it an excellent choice for space-constrained designs.

Key Features

  • Low Forward Voltage: The 1PS70SB10 offers a low forward voltage drop, which enhances power efficiency and reduces thermal issues in circuits, making it ideal for high-efficiency power supply designs.
  • High-Speed Switching: With its fast switching capabilities, this diode is suitable for high-frequency applications, ensuring minimal signal distortion and improved overall performance.
  • Low Reverse Leakage Current: It boasts a low reverse leakage current that contributes to reduced power loss, thus improving the energy efficiency of the end application.
  • Surface-Mount Package: The diode comes in a small SOD323 (SC-76) surface-mount package, which is perfect for automated assembly processes and helps in saving valuable board space.

Applications

The versatility of the 1PS70SB10 allows it to be used in a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low-voltage rectification
  • Battery-powered devices
  • High-frequency inverters
  • Automotive applications

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the 1PS70SB10 is no exception. It is manufactured to meet the highest industry standards, ensuring that each diode performs consistently across various conditions and applications. The device's robust construction allows it to withstand the rigors of daily use, making it a reliable choice for both commercial and industrial environments.

Conclusion

In summary, the 1PS70SB10 Schottky diode from NXP stands out with its low forward voltage, high-speed switching, and low reverse leakage current. Its compact form factor and reliability make it suitable for a multitude of applications, from power supplies to portable devices. For designers looking for a high-performance diode solution, the 1PS70SB10 is an excellent option that promises to deliver both efficiency and quality.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,335+ $0.0347 $115.7245
5,175+ $0.0335 $173.3625
7,145+ $0.0323 $230.7835
9,260+ $0.0312 $288.9120
12,000+ $0.0289 $346.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess