EN
  • EN
  • DE

12062F475Z7B200

Part No 12062F475Z7B200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 148514-12062F475Z7B200
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 12062F475Z7B200 CAD Model

Description

Product Overview: 12062F475Z7B200 from NXP Semiconductors

The 12062F475Z7B200 is a state-of-the-art product manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, offering exceptional performance, reliability, and efficiency. It is an ideal choice for designers and engineers looking for high-quality components for their electronic projects.

Key Features

  • High Precision: The 12062F475Z7B200 is built with precision in mind, ensuring accurate performance in critical applications.
  • Durability: Manufactured with robust materials, this product is designed to withstand harsh environments and provide a long operational life.
  • Energy Efficiency: With energy-saving features, it helps in reducing power consumption, making it suitable for eco-friendly and battery-powered devices.
  • Compact Design: The product's compact footprint allows for easy integration into various circuit designs without compromising on space.

Applications

The versatility of the 12062F475Z7B200 allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

Here are some of the technical specifications that make the 12062F475Z7B200 a must-have for professionals:

  • Manufacturer: NXP Semiconductors
  • Part Number: 12062F475Z7B200
  • Category: Integrated Circuits (ICs)
  • Product Type: [Specific IC Type]
  • Package Type: [Package Information]
  • Operating Temperature Range: [Temperature Specifications]
  • Supply Voltage: [Voltage Range]
  • Quality and Reliability: Complies with industry standards for quality assurance.

Ordering Information

For those interested in procuring the 12062F475Z7B200, please refer to NXP's official distributors or contact NXP Semiconductors directly for bulk orders. Ensure to check for the latest datasheet for detailed specifications and application notes to assist with your design and implementation process.

With the 12062F475Z7B200, NXP Semiconductors continues to deliver innovative and reliable components that advance the field of electronics and empower the technology of tomorrow.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Coilcraft
Need more? Email Us
ON Semiconductor
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess