EN
  • EN
  • DE

W83304CG

Part No W83304CG
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Management - Specialized
Description IC ACPI CONTROLLER 48-LQFP / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Nuvoton Technology Corporation of America
Package Tray
Product Status Obsolete
Base Product Number W83304
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 401632-W83304CG
Ultra Librarian 3D Model Ultra Librarian W83304CG CAD Model

Description

The W83304CG is an obsolete integrated circuit (IC) power management (PMIC) specialized component manufactured by Nuvoton Technology Corporation of America.

  • Series: W83304
  • Package: Tray
  • Standard Package Quantity: 250 pieces
  • ECCN: EAR99
  • REACH Compliance: Unaffected
  • Moisture Sensitivity Level (MSL): 3 (168 hours)
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6639 $60.6307
31+ $3.8265 $118.6215
47+ $3.7064 $174.2008
65+ $3.5874 $233.1810
84+ $3.4673 $291.2532
112+ $3.1093 $348.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess