EN
  • EN
  • DE

W83303AG

Part No W83303AG
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Management - Specialized
Description IC ACPI CONTROLLER 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Status Obsolete(EOL)
Applications Controller, ACPI
Operating Supply Current 20μA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP
Win Source Part Number 213968-W83303AG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83303AG CAD Model

Description

The Nuvoton Technology Corporation of America W83303AG is an obsolete (EOL) integrated circuit that is packaged in a 48-LQFP.

  • Manufacturer: Nuvoton Technology Corporation of America
  • Status: Obsolete (EOL)
  • Package: 48-LQFP
  • Type: Controller with ACPI applications
  • Mounting: SMD (SMT)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.75 V to 5.25 V

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess