EN
  • EN
  • DE

W77E532A40PL

Part No W77E532A40PL
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 8051 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH
Manufacturer Nuvoton Technology Corporation of America
Series W77
Package Tube
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, Serial Port
Peripherals POR, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Family Name W77E532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938982-W77E532A40PL
Ultra Librarian 3D Model Ultra Librarian W77E532A40PL CAD Model

Description

The W77E532A40PL is an 8-bit microcontroller from Nuvoton Technology Corporation of America, based on the widely recognized 8051 architecture. It is designed for a variety of embedded applications requiring a robust and versatile processing solution.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Security systems
  • Smart appliances
  • Data acquisition systems

Features:

  • 8-bit 8051-compatible architecture
  • 32KB Flash memory
  • 1024 bytes of SRAM
  • Timers/Counters
  • UART serial communication
  • I/O ports
  • Programmable Watchdog Timer
  • SPI interface
  • Low power consumption

Benefits:

  • Easy integration into existing 8051-based systems
  • Sufficient memory for many embedded applications
  • Versatile peripheral set for diverse control tasks
  • Reliable operation in harsh environments
  • Extended battery life in portable devices due to low power design

Additional Details:

The W77E532A40PL microcontroller operates at a clock frequency of up to 40 MHz, providing sufficient processing power for a wide range of applications. It offers a flexible set of peripherals including multiple timers/counters, a UART for serial communication, and general-purpose I/O ports for interfacing with external devices. The on-chip flash memory allows for easy program updates and storage. The microcontroller's low power design makes it suitable for battery-powered devices. It also includes a programmable watchdog timer for enhanced system reliability. The SPI interface allows for communication with other peripheral devices. It’s commonly used where a simple, reliable, and cost-effective microcontroller is required. The abundance of available resources and application notes for the 8051 architecture simplifies development and reduces time to market. The flash memory is easily programmable using standard programming tools, allowing for in-system programming capabilities. This microcontroller is a popular choice for applications ranging from simple motor control to more complex industrial automation systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7912 $53.9560
12+ $8.8544 $106.2528
18+ $8.5777 $154.3986
25+ $8.3010 $207.5250
32+ $8.0243 $256.7776
42+ $7.1942 $302.1564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess