EN
  • EN
  • DE

PC87363-IBW/VLA

Part No PC87363-IBW/VLA
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description IC LPC SUPERI/O W/MIDI 128QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Multimedia
Supply Voltage - Operating 3 V to 3.6 V
Mounting Surface Mount
Win Source Part Number 209658-PC87363-IBW/VLA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC87363-IBW/VLA CAD Model

Description

The PC87363-IBW/VLA is a highly integrated Super I/O controller manufactured by Nuvoton Technology Corporation of America. This chip is designed to provide essential input/output functions for a variety of embedded and computing platforms. Its integration helps to reduce component count and simplify system design.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Motherboards for Desktop PCs
  • Notebook Computers
  • Server Management

Features

  • LPC Interface: Low Pin Count interface for communication with the host system.
  • Serial Ports: Multiple UARTs supporting various baud rates for serial communication.
  • Parallel Port: Supports standard parallel port operations.
  • Infrared (IrDA) Interface: Integrated IrDA controller for wireless communication.
  • Keyboard Controller: Supports keyboard input.
  • Mouse Controller: Supports mouse input.
  • GPIO Pins: General-purpose input/output pins for custom control and monitoring.
  • Fan Control: Integrated fan control capabilities for thermal management.
  • Hardware Monitoring: Monitors system voltage, temperature, and fan speeds.

Benefits

  • Reduced Component Count: Integrates multiple I/O functions, minimizing the need for discrete components and saving board space.
  • Simplified System Design: Streamlines system design with integrated peripheral support, reducing development time.
  • Enhanced System Monitoring: Offers comprehensive hardware monitoring for improved system reliability and stability.
  • Improved Thermal Management: Facilitates precise fan control for optimal cooling and reduced noise.
  • Cost-Effective Solution: Provides a cost-effective solution for adding essential I/O functions to various platforms.

Additional Details

The PC87363-IBW/VLA is designed for low power consumption and reliable operation. It is compatible with a wide range of operating systems. The device provides programmable features that allow customization of I/O functionality to meet specific application requirements. Detailed specifications regarding voltage tolerances, operating temperatures, and interface timings can be found in the official Nuvoton datasheet for the PC87363-IBW/VLA.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess