The NUC505YO13Y is a microcontroller based on the ARM Cortex-M4F core. It is designed for applications requiring high performance and low power consumption. This microcontroller features a wide range of peripherals, including communication interfaces, timers, and ADC/DAC converters, making it suitable for various embedded systems.
Applications
- Industrial control
- IoT devices
- Consumer electronics
- Motor control
- Medical devices
Features
- ARM Cortex-M4F core
- Up to 50 MHz operating frequency
- 128 KB Flash memory
- 16 KB SRAM
- Multiple communication interfaces (UART, SPI, I2C)
- ADC/DAC converters
- PWM timers
Benefits
- High performance with low power consumption
- Versatile for different embedded applications
- Integrated peripherals reduce the need for external components
- Easy to program with standard ARM development tools
Technical Specifications
The NUC505YO13Y operates at a voltage of 2.5V to 5.5V. It has a wide operating temperature range of -40°C to +85°C. The ADC has a resolution of 12 bits. The microcontroller is available in various package options, including QFN and LQFP. Nuvoton employs advanced manufacturing techniques to ensure high quality and reliability.
The NUC505YO13Y is a powerful and versatile microcontroller suitable for a wide range of embedded applications. Its Cortex-M4F core, extensive peripheral set, and low power consumption make it an excellent choice for demanding applications.