EN
  • EN
  • DE

NANO100SD3AN

Part No NANO100SD3AN
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64LQFP 7X7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 42MHz 64KB (64K x 8) FLASH 64-LQFP (7x7)
Manufacturer Nuvoton Technology Corporation of America
Series NuMicro™ Nano100
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 42MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 7x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (7x7)
MSL Level 3 (168 Hours)
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928701-NANO100SD3AN
Ultra Librarian 3D Model Ultra Librarian NANO100SD3AN CAD Model

Description

The NANO100SD3AN is a microcontroller based on the ARM Cortex-M0 core, manufactured by Nuvoton Technology Corporation. It's part of the NuMicro Nano100 series, known for its low power consumption and rich feature set, making it suitable for a variety of embedded applications.

Applications

  • Internet of Things (IoT) Devices: Used in sensors, actuators, and other IoT devices for data acquisition, processing, and communication.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices for data logging and control.
  • Home Automation: Employed in smart home devices for controlling lighting, temperature, and other appliances.
  • Industrial Control: Utilized in industrial controllers for monitoring and controlling machinery and equipment.
  • Consumer Electronics: Integrated into remote controls, toys, and other consumer electronic devices for control and data processing.

Features

  • ARM Cortex-M0 Core: Based on the ARM Cortex-M0 core, offering a balance of performance and power efficiency.
  • Low Power Consumption: Designed for ultra-low power consumption, extending battery life in portable applications.
  • Rich Peripheral Set: Includes a wide range of peripherals, such as ADC, DAC, UART, SPI, and I2C.
  • Internal Oscillator: Integrated high-precision internal oscillator for clocking the microcontroller.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • SRAM: On-chip SRAM for storing runtime data.

Benefits

  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • High Performance: ARM Cortex-M0 core provides sufficient performance for a wide range of applications.
  • Easy Development: Supported by a comprehensive development environment, simplifying the development process.
  • Flexible Peripherals: Rich peripheral set allows for flexible integration with various sensors and actuators.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.
  • Small Package: Available in a small package, allowing for integration into compact devices.

Additional Details

The NANO100SD3AN operates at a supply voltage of typically 1.8V to 3.6V. It features a clock speed of up to 50 MHz. The on-chip flash memory typically ranges from 32KB to 128KB, while the SRAM typically ranges from 4KB to 16KB. The device is available in various package options, such as QFN and LQFP. The operating temperature range is typically from -40°C to +85°C. Specific pinout details and detailed electrical characteristics can be found in the product datasheet provided by Nuvoton Technology Corporation.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess