EN
  • EN
  • DE

ISD1416S

Part No ISD1416S
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 16S 28-SOIC / 16s Voice Record and Playback 5V 28-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Part Status Obsolete(EOL)
Interface Pushbutton
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 8kHz
Duration 16 Sec
Filter Pass Band 3.3kHz
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control
Operating Temperature Range 0°C ~ 70°C (TA)
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 777252-ISD1416S
Popularity Medium
Supply and Demand Status Limited
Family Name ISD1416
Introduction Date June 21, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISD1416S CAD Model

Description

The Nuvoton Technology Corporation of America ISD1416S is a ChipCorder series product used in various integrated circuit applications.

  • Operating Temperature: 0°C to 70°C (TA)
  • Automatic Gain Control: Yes
  • Package: 28-SOIC (0.295 inches, 7.50mm width)
  • Mounting Type: Surface-mount device (SMD)
  • Input Signal: Analog, single-ended, microphone
  • Output Signal: PWM speaker output
  • Interface: Pushbutton
  • Oscillator Type: Internal
  • Duration: 16 seconds
  • Sampling Frequency: 8kHz
  • Filter Pass Band: 3.3kHz
  • Messaging: Multiple
  • Part Status: Obsolete (EOL)
  • ECCN: EAR99

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 2MIN 28SOIC
Lowest to $8.7792
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN 28-DIP
Lowest to $17.3123
Nuvoton Technology Corporation of America
IC VOICE REC/PL 4-8MIN EX CSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 240SEC 28TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess