EN
  • EN
  • DE

97338F1/C1

Part No 97338F1/C1
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 100-QFP (14x20)
Manufacturer Nuvoton Technology Corporation of America
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-QFP (14x20)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number *PC97338VLJ, PC97338VLJ, PC97338VLJ-ND
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888686-97338F1/C1
Ultra Librarian 3D Model Ultra Librarian 97338F1/C1 CAD Model

Description

The 97338F1/C1, manufactured by Nuvoton Technology Corporation of America, appears to be a Super I/O chip. Super I/O chips are specialized integrated circuits that handle a variety of low-bandwidth input/output functions in computer systems. These functions often include serial ports, parallel ports, floppy disk controllers, keyboard and mouse interfaces, and hardware monitoring.

Applications

  • Motherboards: Used in desktop and embedded motherboards to provide essential I/O functionality.
  • Embedded Systems: Integrated into embedded systems requiring legacy I/O interfaces.
  • Industrial PCs: Provides necessary communication interfaces for industrial control and automation.

Features

  • Multiple Serial Ports (UARTs): Supports multiple UARTs for serial communication, often configurable for RS-232, RS-485, or other serial standards.
  • Parallel Port (LPT): Includes a parallel port for connecting printers and other parallel devices.
  • Floppy Disk Controller (FDC): May include a floppy disk controller for supporting legacy floppy drives.
  • Keyboard and Mouse Interface (KBC): Provides a PS/2 keyboard and mouse interface.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Infrared (IrDA) Controller: Supports infrared communication.
  • GPIO (General Purpose Input/Output) Pins: Offers programmable GPIO pins for custom I/O functionality.

Benefits

  • Integrated I/O: Consolidates multiple I/O functions into a single chip, saving board space and reducing cost.
  • Legacy Support: Provides support for legacy I/O devices, ensuring compatibility with older hardware.
  • Hardware Monitoring: Enables system monitoring and alerts for critical parameters, improving system reliability.
  • Flexible Configuration: Offers configurable options for various I/O standards and functions.

Additional Details

Specific technical specifications for the 97338F1/C1, such as the number of serial ports, supported communication standards, and voltage ranges, can be found in the device's datasheet. The chip typically communicates with the host system via the LPC (Low Pin Count) bus. Power consumption is generally low, making it suitable for energy-efficient systems.

Because the specific functionalities and electrical characteristics of the 97338F1/C1 will be meticulously documented in the official Nuvoton datasheet, it's essential to consult that document for precise design specifications and configuration settings. Consider factors like operating voltage, temperature range, and pin configurations when implementing this chip into a circuit.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess