EN
  • EN
  • DE

M29W064FB70N3F

Part No M29W064FB70N3F
Manufacturer Numonyx B.V
Catalog Memory
Description 64 Mbit (8 Mbit x 8 or 4 Mbit x 16, page, boot block) 3 V supply Flash memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1210257-M29W064FB70N3F
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W064FB70N3F CAD Model

Description

The M29W064FB70N3F is a 64 Mbit (8Mb x8 or 4Mb x16) Flash memory device manufactured by Numonyx (now Micron Technology). It's a non-volatile memory that can be electrically erased and reprogrammed, making it suitable for storing firmware, code, and data in a wide range of embedded systems. The device is organized as either 8Mb x8 or 4Mb x16, providing flexibility for different application requirements.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Features:

  • 64 Mbit (8Mb x8 or 4Mb x16) Flash memory
  • Supply voltage: 2.7V to 3.6V
  • Sector erase architecture
  • Fast access time: 70ns
  • Program and erase cycles: 100,000
  • Extended temperature range
  • TSOP48 package

Benefits:

  • Provides non-volatile storage for critical data and code
  • Offers fast access times for quick data retrieval
  • Allows for in-system programming and reprogramming
  • Ensures data integrity with high endurance
  • Operates reliably in harsh environments with extended temperature range
  • Simplifies board layout with its TSOP48 package

Technical Specifications:

The M29W064FB70N3F operates with a supply voltage ranging from 2.7V to 3.6V, providing compatibility with various embedded systems. The sector erase architecture allows for selective erasing of memory blocks, minimizing the erase time. The fast access time of 70ns ensures quick data retrieval. The device is guaranteed for 100,000 program and erase cycles, ensuring data integrity over its lifespan. It operates over an extended temperature range, making it suitable for harsh environments. The TSOP48 (Thin Small Outline Package) simplifies board layout. The device supports both 8-bit and 16-bit data bus widths. The power consumption during read operations is typically low. The device also incorporates protection features such as write protection and data protection.

The M29W064FB70N3F is commonly used in networking equipment to store boot code and configuration data. It's also used in industrial control systems to store program code and data logs. In consumer electronics, it's used in set-top boxes and digital TVs. In automotive electronics, it's used in engine control units (ECUs) and infotainment systems. The device's non-volatile nature and fast access times make it an essential component in many embedded applications.

You May Also Be Interested in

Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess