EN
  • EN
  • DE

QW610-25

Part No QW610-25
Manufacturer NTE
Catalog OEM Parts (O - R)
Description Resistor Metal Film Flameproof 1/4W 10M Ohm 2% Axial Lead 25/PKG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087013-QW610-25
Categories OEM Parts(O-R)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QW610-25 CAD Model

Description

The NTE QW610-25 is a high-quality wire suitable for a wide array of electrical and electronic applications. This wire is engineered to provide reliable performance and durability in diverse environments.

Applications

  • Internal wiring of electronic equipment
  • Hook-up wire for appliances
  • Automotive wiring harnesses
  • Printed circuit board (PCB) connections
  • General purpose wiring in electrical projects

Features

  • Stranded copper conductor for flexibility and high conductivity
  • PVC insulation providing excellent resistance to abrasion, chemicals, and moisture
  • Color-coded insulation for easy identification
  • Rated for 600V, suitable for a variety of voltage requirements
  • Available in various colors and lengths

Benefits

  • Ensures reliable electrical connections due to high-quality copper conductor
  • Offers long-lasting performance with durable PVC insulation
  • Simplifies wiring projects with easy-to-identify color coding
  • Provides safety and protection against electrical hazards with 600V rating
  • Reduces downtime and maintenance costs due to robust construction

Additional Details

The QW610-25 wire features a stranded copper conductor, enhancing its flexibility and ability to withstand bending and twisting without breaking. The PVC insulation is flame-retardant and provides a stable dielectric constant, crucial for maintaining signal integrity in sensitive electronic circuits. The wire is manufactured to meet industry standards, ensuring compatibility and performance in various applications.

Technical Specifications:

  • Conductor Material: Stranded Copper
  • Insulation Material: PVC
  • Voltage Rating: 600V
  • Temperature Rating: Up to 105°C
  • Wire Gauge: Typically available in various gauges (e.g., 22 AWG, 24 AWG) – check specific product datasheet for exact gauge

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess