EN
  • EN
  • DE

NTE74LS95B

Part No NTE74LS95B
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky 4-bit Shift Register 14-lead DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1040532-NTE74LS95B
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS95B CAD Model

Description

The NTE74LS95B is a 4-bit parallel-access shift register from NTE Electronics. This integrated circuit is designed for applications requiring temporary data storage and shifting, such as serial-to-parallel data conversion, parallel-to-serial data conversion, and general-purpose register functions. It is a versatile component suitable for a range of digital systems.

Applications:

  • Serial-to-Parallel Conversion: Converting serial data streams into parallel data words.
  • Parallel-to-Serial Conversion: Converting parallel data words into serial data streams.
  • Temporary Data Storage: Holding data for short periods of time.
  • Digital Delay Lines: Introducing a controlled delay in digital signals.
  • Sequence Generation: Generating specific sequences of digital data.

Features:

  • 4-Bit Parallel-Access: Provides parallel access to all four bits of the register.
  • Shift Right Capability: Shifts data one bit position to the right on each clock pulse.
  • Parallel Load Capability: Allows parallel loading of data into the register.
  • Asynchronous Clear: Resets the register to all zeros independently of the clock.
  • TTL Compatibility: Operates with standard TTL logic levels.

Benefits:

  • Versatile Data Manipulation: Suitable for both serial-to-parallel and parallel-to-serial data conversion.
  • Flexible Data Storage: Provides temporary storage for digital data.
  • Simplified Circuit Design: Reduces the complexity of implementing data shifting and storage functions.
  • Easy to Use: The parallel access and shift capabilities make it easy to integrate into digital systems.
  • Cost-Effective: Provides a simple and efficient solution for data shifting and storage needs.

Additional Details:

The NTE74LS95B typically operates on a 5V power supply. It is part of the 74LS series of logic gates, known for their low-power Schottky technology. The IC is usually available in a DIP (Dual In-line Package), which facilitates easy prototyping and breadboarding. The device has four data inputs (A, B, C, D) for parallel loading, a serial data input, a shift/load control input, and four parallel data outputs (QA, QB, QC, QD). The asynchronous clear input resets all flip-flops to a low state. The NTE74LS95B is a reliable and widely used component in various digital data manipulation applications, offering a convenient and efficient solution for data shifting and storage needs.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess