The SM8145AB-EL is a system power management IC (PMIC) manufactured by NPC. It is designed to provide highly efficient power management for various portable and battery-powered applications. This PMIC integrates multiple power conversion and control functions, reducing the need for discrete components and simplifying system design. It offers a compact solution for managing power rails in devices such as smartphones, tablets, and other handheld electronics.
Applications:
- Smartphones
- Tablets
- Portable media players
- Handheld gaming consoles
- Digital cameras
- Other battery-powered devices
Features:
- Multiple integrated DC-DC converters
- Low quiescent current for extended battery life
- Dynamic Voltage Scaling (DVS) support
- I2C interface for control and monitoring
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown protection
- Compact package
Benefits:
- Increased battery life due to high efficiency and low quiescent current
- Simplified system design with integrated power management functions
- Reduced component count and board space
- Improved system reliability with comprehensive protection features
- Flexible power management with I2C control
- Optimized performance through Dynamic Voltage Scaling
Additional Details:
The SM8145AB-EL typically includes several DC-DC converters to provide different voltage rails required by various system components. These converters can be configured to operate in different modes to optimize efficiency for various load conditions. The I2C interface allows for precise control of the output voltages and monitoring of key parameters such as input voltage, output voltage, and current. The integrated protection features safeguard the device and the connected components from damage due to over-voltage, over-current, or short circuits. The compact package makes it suitable for space-constrained applications.
Further technical specifications can typically be found in the device datasheet, including input voltage range, output voltage ranges, switching frequency, and efficiency curves.