EN
  • EN
  • DE

SM5878AM-E2

Part No SM5878AM-E2
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326952-SM5878AM-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5878AM-E2 CAD Model

Description

The SM5878AM-E2 is a digital signal processor (DSP) designed and manufactured by NPC (Nippon Precision Circuits). This DSP is engineered for advanced audio processing applications, emphasizing high performance and low power consumption. The SM5878AM-E2 offers a variety of features, including filtering, equalization, and dynamic range control, making it suitable for a wide array of audio-related products.

Applications:

  • High-end portable audio players
  • Professional audio recording equipment
  • Digital mixing consoles
  • Home theater receivers
  • Automotive audio systems

Features:

  • Supports high-resolution audio formats (up to 32-bit/384kHz)
  • Low power consumption for extended battery life in portable devices
  • Advanced filtering and equalization capabilities
  • Dynamic range control (DRC) for optimal audio levels
  • Multiple input and output channels for flexible connectivity
  • Integrated noise reduction algorithms
  • Supports various audio codecs

Benefits:

  • Superior Audio Quality: Delivers exceptionally clear and detailed audio reproduction, enhancing the overall listening experience.
  • Extended Battery Life: Low power consumption ensures longer operational time for portable audio devices.
  • Precise Audio Shaping: Advanced filtering and equalization allow for fine-tuning the audio to specific preferences.
  • Optimal Audio Levels: Dynamic range control prevents sudden volume changes and ensures consistent audio output.
  • Versatile Connectivity: Multiple input and output channels enable seamless integration with various audio devices and systems.
  • Reduced Noise: Integrated noise reduction algorithms minimize unwanted background noise and improve audio clarity.
  • Wide Codec Support: Supports a variety of audio codecs for compatibility with different audio formats.

The SM5878AM-E2 stands out as a versatile DSP that caters to a broad spectrum of audio processing requirements. Its ability to handle high-resolution audio, coupled with its low power consumption and a comprehensive suite of features, positions it as an excellent choice for high-end portable players, professional recording equipment, and home theater systems. It offers support for a multitude of audio formats and provides a robust set of tools for audio manipulation and control. Its compact design ensures seamless integration into space-constrained applications.

Technical Specifications:

  • Audio Resolution: Up to 32-bit/384kHz
  • Power Consumption: Low power mode
  • Input/Output Channels: Configurable
  • Package Type: SMD

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess