EN
  • EN
  • DE

SM5840DS-EL

Part No SM5840DS-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326906-SM5840DS-EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM5840DS-EL CAD Model

Description

The SM5840DS-EL is a digital filter manufactured by NPC (Nippon Precision Circuits). It's a high-performance, multi-channel digital filter designed for digital audio applications. This IC provides a range of filtering options and is commonly used in high-end audio equipment to improve sound quality by removing unwanted noise and artifacts. The "-EL" suffix may denote a specific packaging or testing variation.

Applications:

  • Digital audio workstations (DAWs)
  • High-end CD players
  • Digital mixing consoles
  • Audio interfaces
  • Surround sound decoders
  • Digital signal processing (DSP) systems

Features:

  • Multi-channel operation: Processes multiple audio channels simultaneously.
  • Programmable filter coefficients: Allows customization of filter characteristics.
  • High sampling rate support: Accommodates high-resolution audio formats.
  • Low noise and distortion: Ensures high-fidelity audio reproduction.
  • Integrated decimation filters: Reduces sampling rate for efficient processing.
  • Serial data interface: Simplifies communication with other digital audio components.
  • On-chip clock oscillator: Reduces external component count.

Benefits:

  • Improved audio quality: Removes noise and artifacts for cleaner sound.
  • Customizable filtering: Allows tailoring the filter response to specific needs.
  • Reduced system complexity: Integrates multiple filtering functions into a single chip.
  • Enhanced dynamic range: Improves the perceived loudness and clarity of audio.
  • Lower power consumption: Efficient design for battery-powered applications.
  • Simplified system design: Reduces the need for external components.

Additional Details:

The SM5840DS-EL typically operates with a specific supply voltage, and its power consumption is relatively low, making it suitable for portable audio devices. The filter characteristics are determined by the programmable coefficients, which can be adjusted to implement various filter types, such as low-pass, high-pass, band-pass, and band-stop filters. The device utilizes a serial data interface for configuration and data transfer, simplifying integration with microcontrollers and DSPs. The specific package type and operating temperature range should be considered during design. Detailed technical specifications can be found in the device's datasheet. The "-EL" likely signifies a specific environmental testing grade or a specific manufacturing lot.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess