EN
  • EN
  • DE

SM5164GV-ET

Part No SM5164GV-ET
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326817-SM5164GV-ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5164GV-ET CAD Model

Description

The SM5164GV-ET is a system LSI manufactured by NPC (Nippon Precision Circuits). It is tailored for audio applications, particularly in portable devices and consumer electronics requiring high-quality audio processing. This chip is designed to decode audio formats, convert digital signals to analog, and provide control interfaces for seamless integration into audio systems.

Applications

  • Portable Audio Players
  • Digital Voice Recorders
  • Car Audio Systems
  • Multimedia Speakers
  • Home Theater Systems

Features

  • Integrated Audio Decoder: Decodes various audio formats such as MP3, WMA, and AAC.
  • High-Resolution DAC: Delivers high-fidelity audio output with minimal distortion.
  • Low Power Consumption: Optimized for battery-powered operation, extending device runtime.
  • Multiple Control Interfaces: Offers flexible control via SPI and I2C interfaces.
  • Compact Package: Designed for integration into space-constrained devices.
  • Built-in PLL (Phase-Locked Loop)
  • Supports sample rates from 8kHz to 48kHz

Benefits

  • Enhanced Audio Experience: Provides clear and accurate audio reproduction for superior sound quality.
  • Cost-Effective Solution: Reduces system complexity and component count, lowering overall costs.
  • Prolonged Battery Life: Low power design ensures longer playback times for portable devices.
  • Simplified Design: Integrated features and flexible interfaces streamline system development.
  • Small Form Factor: Allows for integration into compact and portable devices.

Additional Details

The SM5164GV-ET operates on a low voltage supply and incorporates a high-resolution DAC, typically supporting 16 or 24-bit audio. Detailed technical specifications, including voltage ratings, operating temperature range, and package dimensions, can be found in the product datasheet from NPC. The chip also includes built-in protection mechanisms to prevent damage from overvoltage or electrostatic discharge.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess